Capital Lighting, Inc. 3878SK Mid. Chandeliers-Drum Shades 685641

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Satin Black Weight: 68 Product Name: Nine Light Chandelier UPC: 640665387810 Category: Chandelier Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Satin Black Weight: 68 Product Name: Nine Light Chandelier UPC: 640665387810 Category: Chandelier Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3878SK Mid. Chandeliers-Drum Shades - 685641 - Capital Lighting, Inc.
Columbus, OH, USA
3878SK Mid. Chandeliers-Drum Shades
685641
3878SK Mid. Chandeliers-Drum Shades 685641
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Satin Black Weight: 68 Product Name: Nine Light Chandelier UPC: 640665387810 Category: Chandelier Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 27.00
Bulb
Type: G-9
Qty: 9
Wattage: 60
Finish: Satin Black
Weight: 68
Product Name: Nine Light Chandelier
UPC: 640665387810
Category: Chandelier
Glass: Thick Faceted Clear Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685641
Product Name 3878SK Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details