Capital Lighting, Inc. 5202BN Bathroom Fixtures-Two Lights 685639

Description
PRODUCT DETAILS / SPECS Height: 6.75 Length 6.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Fixture UPC: 640665520224 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Height: 6.75 Length 6.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Fixture UPC: 640665520224 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
5202BN Bathroom Fixtures-Two Lights - 685639 - Capital Lighting, Inc.
Columbus, OH, USA
5202BN Bathroom Fixtures-Two Lights
685639
5202BN Bathroom Fixtures-Two Lights 685639
PRODUCT DETAILS / SPECS Height: 6.75 Length 6.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Fixture UPC: 640665520224 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Height: 6.75
Length 6.75
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 5
Product Name: Two Light Bath Fixture
UPC: 640665520224
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685639
Product Name 5202BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details