PRODUCT DETAILS / SPECS
Height: 7.75
Length 7.75
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 7
Product Name: Three Light Bath Fixture
UPC: 640665520309
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 685637 |
| Product Name | 5203BN Bathroom Fixtures-Three Lights |
| Application | Residential |