Capital Lighting, Inc. 5232CM Bathroom Fixtures-Two Lights 685636

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 640665523201 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 640665523201 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
5232CM Bathroom Fixtures-Two Lights - 685636 - Capital Lighting, Inc.
Columbus, OH, USA
5232CM Bathroom Fixtures-Two Lights
685636
5232CM Bathroom Fixtures-Two Lights 685636
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 7 Product Name: Two Light Bath Fixture UPC: 640665523201 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 640665523201
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685636
Product Name 5232CM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details