Capital Lighting, Inc. 5343BN Bathroom Fixtures-Three Lights 685635

Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Bath Fixture UPC: 640665534306 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Bath Fixture UPC: 640665534306 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
5343BN Bathroom Fixtures-Three Lights - 685635 - Capital Lighting, Inc.
Columbus, OH, USA
5343BN Bathroom Fixtures-Three Lights
685635
5343BN Bathroom Fixtures-Three Lights 685635
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Bath Fixture UPC: 640665534306 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Height: 5.50
Length 5.50
Extension: 5
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 6
Product Name: Three Light Bath Fixture
UPC: 640665534306
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685635
Product Name 5343BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details