Capital Lighting, Inc. 5342BN Bathroom Fixtures-Two Lights 685632

Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Bath Fixture UPC: 640665534207 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Bath Fixture UPC: 640665534207 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
5342BN Bathroom Fixtures-Two Lights - 685632 - Capital Lighting, Inc.
Columbus, OH, USA
5342BN Bathroom Fixtures-Two Lights
685632
5342BN Bathroom Fixtures-Two Lights 685632
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Bath Fixture UPC: 640665534207 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Height: 5.50
Length 5.50
Extension: 5
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 4
Product Name: Two Light Bath Fixture
UPC: 640665534207
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685632
Product Name 5342BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details