Capital Lighting, Inc. 5590SK Sconces-Drum Shades 685616

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Satin Black Weight: 5 Product Name: One Light Bath Fixture UPC: 640665559033 Category: Bath Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Satin Black Weight: 5 Product Name: One Light Bath Fixture UPC: 640665559033 Category: Bath Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5590SK Sconces-Drum Shades - 685616 - Capital Lighting, Inc.
Columbus, OH, USA
5590SK Sconces-Drum Shades
685616
5590SK Sconces-Drum Shades 685616
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Satin Black Weight: 5 Product Name: One Light Bath Fixture UPC: 640665559033 Category: Bath Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 6.5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Satin Black
Weight: 5
Product Name: One Light Bath Fixture
UPC: 640665559033
Category: Bath
Glass: Thick Faceted Clear Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685616
Product Name 5590SK Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details