Capital Lighting, Inc. 5652BN Bathroom Fixtures-Two Lights 685615

Description
PRODUCT DETAILS / SPECS Height: 5.75 Length 5.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Bath Fixture UPC: 640665565201 Category: Bath Glass: Clear Beveled Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Height: 5.75 Length 5.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Bath Fixture UPC: 640665565201 Category: Bath Glass: Clear Beveled Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
5652BN Bathroom Fixtures-Two Lights - 685615 - Capital Lighting, Inc.
Columbus, OH, USA
5652BN Bathroom Fixtures-Two Lights
685615
5652BN Bathroom Fixtures-Two Lights 685615
PRODUCT DETAILS / SPECS Height: 5.75 Length 5.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Bath Fixture UPC: 640665565201 Category: Bath Glass: Clear Beveled Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Height: 5.75
Length 5.75
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 640665565201
Category: Bath
Glass: Clear Beveled Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685615
Product Name 5652BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details