Capital Lighting, Inc. 5650BN Sconces-Single Glass 685612

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Bath Fixture UPC: 640665565003 Category: Bath Glass: Clear Beveled Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Bath Fixture UPC: 640665565003 Category: Bath Glass: Clear Beveled Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5650BN Sconces-Single Glass - 685612 - Capital Lighting, Inc.
Columbus, OH, USA
5650BN Sconces-Single Glass
685612
5650BN Sconces-Single Glass 685612
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Bath Fixture UPC: 640665565003 Category: Bath Glass: Clear Beveled Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 4
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Bath Fixture
UPC: 640665565003
Category: Bath
Glass: Clear Beveled Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685612
Product Name 5650BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details