Capital Lighting, Inc. 5593SK Bathroom Fixtures-Three Lights 685611

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 6.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Satin Black Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665559330 Category: Bath Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 6.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Satin Black Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665559330 Category: Bath Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5593SK Bathroom Fixtures-Three Lights - 685611 - Capital Lighting, Inc.
Columbus, OH, USA
5593SK Bathroom Fixtures-Three Lights
685611
5593SK Bathroom Fixtures-Three Lights 685611
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 6.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Satin Black Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665559330 Category: Bath Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Extension: 6.25
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Satin Black
Weight: 13
Product Name: Three Light Bath Fixture
UPC: 640665559330
Category: Bath
Glass: Thick Faceted Clear Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685611
Product Name 5593SK Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details