Capital Lighting, Inc. 5692TB Bathroom Fixtures-Two Lights 685607

Description
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Textured Black Weight: 7 Product Name: Two Light Bath Fixture UPC: 640665569209 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 2.25
Description
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Textured Black Weight: 7 Product Name: Two Light Bath Fixture UPC: 640665569209 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 2.25

Suppliers

Company
Product
Description
Supplier Links
5692TB Bathroom Fixtures-Two Lights - 685607 - Capital Lighting, Inc.
Columbus, OH, USA
5692TB Bathroom Fixtures-Two Lights
685607
5692TB Bathroom Fixtures-Two Lights 685607
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Textured Black Weight: 7 Product Name: Two Light Bath Fixture UPC: 640665569209 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 2.25

PRODUCT DETAILS / SPECS
Height: 4.50
Length 4.50
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Textured Black
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 640665569209
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Top to outlet: 2.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685607
Product Name 5692TB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details