Capital Lighting, Inc. 5962BN Bathroom Fixtures-Two Lights 685605

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 640665596205 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 640665596205 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
5962BN Bathroom Fixtures-Two Lights - 685605 - Capital Lighting, Inc.
Columbus, OH, USA
5962BN Bathroom Fixtures-Two Lights
685605
5962BN Bathroom Fixtures-Two Lights 685605
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 640665596205 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Bath Fixture
UPC: 640665596205
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685605
Product Name 5962BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details