Capital Lighting, Inc. 5693TB Bathroom Fixtures-Three Lights 685604

Description
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Textured Black Weight: 10 Product Name: Three Light Bath Fixture UPC: 640665569308 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 2.25
Description
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Textured Black Weight: 10 Product Name: Three Light Bath Fixture UPC: 640665569308 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 2.25

Suppliers

Company
Product
Description
Supplier Links
5693TB Bathroom Fixtures-Three Lights - 685604 - Capital Lighting, Inc.
Columbus, OH, USA
5693TB Bathroom Fixtures-Three Lights
685604
5693TB Bathroom Fixtures-Three Lights 685604
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Textured Black Weight: 10 Product Name: Three Light Bath Fixture UPC: 640665569308 Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 2.25

PRODUCT DETAILS / SPECS
Height: 4.50
Length 4.50
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Textured Black
Weight: 10
Product Name: Three Light Bath Fixture
UPC: 640665569308
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Top to outlet: 2.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685604
Product Name 5693TB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details