Capital Lighting, Inc. 5912CM Bathroom Fixtures-Two Lights 685603

Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Weight: 8 Product Name: Two Light Bath Fixture UPC: 640665591200 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Weight: 8 Product Name: Two Light Bath Fixture UPC: 640665591200 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5912CM Bathroom Fixtures-Two Lights - 685603 - Capital Lighting, Inc.
Columbus, OH, USA
5912CM Bathroom Fixtures-Two Lights
685603
5912CM Bathroom Fixtures-Two Lights 685603
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Weight: 8 Product Name: Two Light Bath Fixture UPC: 640665591200 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Height: 5.50
Length 5.50
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 8
Product Name: Two Light Bath Fixture
UPC: 640665591200
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685603
Product Name 5912CM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details