Capital Lighting, Inc. 5913CM Bathroom Fixtures-Three Lights 685601

Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Weight: 12 Product Name: Three Light Bath Fixture UPC: 640665591309 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Weight: 12 Product Name: Three Light Bath Fixture UPC: 640665591309 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5913CM Bathroom Fixtures-Three Lights - 685601 - Capital Lighting, Inc.
Columbus, OH, USA
5913CM Bathroom Fixtures-Three Lights
685601
5913CM Bathroom Fixtures-Three Lights 685601
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Weight: 12 Product Name: Three Light Bath Fixture UPC: 640665591309 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Height: 5.50
Length 5.50
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 12
Product Name: Three Light Bath Fixture
UPC: 640665591309
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685601
Product Name 5913CM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details