Capital Lighting, Inc. 5914CM Bathroom Fixtures-Four Lights 685600

Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Weight: 16 Product Name: Four Light Bath Fixture UPC: 640665591408 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Weight: 16 Product Name: Four Light Bath Fixture UPC: 640665591408 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5914CM Bathroom Fixtures-Four Lights - 685600 - Capital Lighting, Inc.
Columbus, OH, USA
5914CM Bathroom Fixtures-Four Lights
685600
5914CM Bathroom Fixtures-Four Lights 685600
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Weight: 16 Product Name: Four Light Bath Fixture UPC: 640665591408 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Height: 5.50
Length 5.50
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 16
Product Name: Four Light Bath Fixture
UPC: 640665591408
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685600
Product Name 5914CM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details