Capital Lighting, Inc. 2080SB-ES Exterior -Wall Mount 685499

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Spanish Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665208016 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Spanish Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665208016 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
2080SB-ES Exterior -Wall Mount - 685499 - Capital Lighting, Inc.
Columbus, OH, USA
2080SB-ES Exterior -Wall Mount
685499
2080SB-ES Exterior -Wall Mount 685499
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Spanish Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665208016 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.75
Extension: 10.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Spanish Bronze
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665208016
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685499
Product Name 2080SB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details