Capital Lighting, Inc. 2130OZ Exterior -Wall Mount 685495

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665213034 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665213034 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
2130OZ Exterior -Wall Mount - 685495 - Capital Lighting, Inc.
Columbus, OH, USA
2130OZ Exterior -Wall Mount
685495
2130OZ Exterior -Wall Mount 685495
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665213034 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 16.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665213034
Category: Outdoor
Glass: Amber Linen Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685495
Product Name 2130OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details