Capital Lighting, Inc. 2082SB Exterior -Hanging 685494

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665208207 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665208207 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2082SB Exterior -Hanging - 685494 - Capital Lighting, Inc.
Columbus, OH, USA
2082SB Exterior -Hanging
685494
2082SB Exterior -Hanging 685494
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665208207 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Spanish Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665208207
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685494
Product Name 2082SB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details