Capital Lighting, Inc. 2084SB-LED Exterior -Wall Mount 685492

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Type: LED Qty: 1 Wattage: 26 Finish: Spanish Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665208429 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Type: LED Qty: 1 Wattage: 26 Finish: Spanish Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665208429 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
2084SB-LED Exterior -Wall Mount - 685492 - Capital Lighting, Inc.
Columbus, OH, USA
2084SB-LED Exterior -Wall Mount
685492
2084SB-LED Exterior -Wall Mount 685492
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Type: LED Qty: 1 Wattage: 26 Finish: Spanish Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665208429 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.75
Bulb
Type: LED
Qty: 1
Wattage: 26
Finish: Spanish Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665208429
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685492
Product Name 2084SB-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details