Capital Lighting, Inc. 2575AR-LED Exterior -Wall Mount 685483

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Anchor Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665257595 Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Anchor Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665257595 Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2575AR-LED Exterior -Wall Mount - 685483 - Capital Lighting, Inc.
Columbus, OH, USA
2575AR-LED Exterior -Wall Mount
685483
2575AR-LED Exterior -Wall Mount 685483
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Anchor Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665257595 Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.25
Extension: 11.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Anchor Bronze
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665257595
Category: Outdoor
Glass: Etched Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685483
Product Name 2575AR-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details