Capital Lighting, Inc. 2170SN Exterior -Wall Mount 685469

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217001 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217001 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
2170SN Exterior -Wall Mount - 685469 - Capital Lighting, Inc.
Columbus, OH, USA
2170SN Exterior -Wall Mount
685469
2170SN Exterior -Wall Mount 685469
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217001 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665217001
Category: Outdoor
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685469
Product Name 2170SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details