Capital Lighting, Inc. 2172VZ Exterior -Hanging 685468

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665217216 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665217216 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2172VZ Exterior -Hanging - 685468 - Capital Lighting, Inc.
Columbus, OH, USA
2172VZ Exterior -Hanging
685468
2172VZ Exterior -Hanging 685468
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665217216 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Victorian Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 640665217216
Category: Outdoor
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685468
Product Name 2172VZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details