Capital Lighting, Inc. 2574SK Exterior -Wall Mount 685455

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665257489 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665257489 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
2574SK Exterior -Wall Mount - 685455 - Capital Lighting, Inc.
Columbus, OH, USA
2574SK Exterior -Wall Mount
685455
2574SK Exterior -Wall Mount 685455
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665257489 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Black
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665257489
Category: Outdoor
Glass: Etched Seedy Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685455
Product Name 2574SK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details