Capital Lighting, Inc. 2573SK Exterior -Ceiling Mount 685451

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Black Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 640665257342 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Black Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 640665257342 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2573SK Exterior -Ceiling Mount - 685451 - Capital Lighting, Inc.
Columbus, OH, USA
2573SK Exterior -Ceiling Mount
685451
2573SK Exterior -Ceiling Mount 685451
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Black Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 640665257342 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Black
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 640665257342
Category: Outdoor
Glass: Etched Seedy Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685451
Product Name 2573SK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details