Capital Lighting, Inc. 2573SK-ES Exterior -Ceiling Mount 685450

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Satin Black Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 640665257359 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Satin Black Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 640665257359 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2573SK-ES Exterior -Ceiling Mount - 685450 - Capital Lighting, Inc.
Columbus, OH, USA
2573SK-ES Exterior -Ceiling Mount
685450
2573SK-ES Exterior -Ceiling Mount 685450
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Satin Black Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 640665257359 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 7.00
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Satin Black
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 640665257359
Category: Outdoor
Glass: Etched Seedy Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685450
Product Name 2573SK-ES Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details