Capital Lighting, Inc. 2135OZ Exterior -Wall Mount 685446

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.75 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665213553 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.75 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665213553 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.75

Suppliers

Company
Product
Description
Supplier Links
2135OZ Exterior -Wall Mount - 685446 - Capital Lighting, Inc.
Columbus, OH, USA
2135OZ Exterior -Wall Mount
685446
2135OZ Exterior -Wall Mount 685446
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.75 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665213553 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 25.75
Extension: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 24
Product Name: One Light Outdoor Fixture
UPC: 640665213553
Category: Outdoor
Glass: Amber Linen Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 15.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685446
Product Name 2135OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details