Capital Lighting, Inc. 2135OZ-DS Exterior -Wall Mount 685443

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.75 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665213560 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.75 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665213560 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.75

Suppliers

Company
Product
Description
Supplier Links
2135OZ-DS Exterior -Wall Mount - 685443 - Capital Lighting, Inc.
Columbus, OH, USA
2135OZ-DS Exterior -Wall Mount
685443
2135OZ-DS Exterior -Wall Mount 685443
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.75 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665213560 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 25.75
Extension: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 24
Product Name: One Light Outdoor Fixture
UPC: 640665213560
Category: Outdoor
Glass: Amber Linen Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 15.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685443
Product Name 2135OZ-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details