Capital Lighting, Inc. 2174SN-ES Exterior -Wall Mount 685436

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 10.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217421 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 10.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217421 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
2174SN-ES Exterior -Wall Mount - 685436 - Capital Lighting, Inc.
Columbus, OH, USA
2174SN-ES Exterior -Wall Mount
685436
2174SN-ES Exterior -Wall Mount 685436
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 10.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217421 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.50
Extension: 10.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665217421
Category: Outdoor
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685436
Product Name 2174SN-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details