Capital Lighting, Inc. 2174VZ-LED Exterior -Wall Mount 685432

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 10.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Victorian Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665217452 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 10.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Victorian Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665217452 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2174VZ-LED Exterior -Wall Mount - 685432 - Capital Lighting, Inc.
Columbus, OH, USA
2174VZ-LED Exterior -Wall Mount
685432
2174VZ-LED Exterior -Wall Mount 685432
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 10.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Victorian Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665217452 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.50
Extension: 10.25
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Victorian Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 640665217452
Category: Outdoor
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685432
Product Name 2174VZ-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details