Capital Lighting, Inc. 2174VZ-ES Exterior -Wall Mount 685430

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 10.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Victorian Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665217445 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 10.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Victorian Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665217445 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2174VZ-ES Exterior -Wall Mount - 685430 - Capital Lighting, Inc.
Columbus, OH, USA
2174VZ-ES Exterior -Wall Mount
685430
2174VZ-ES Exterior -Wall Mount 685430
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Extension: 10.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Victorian Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665217445 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.50
Extension: 10.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Victorian Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 640665217445
Category: Outdoor
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685430
Product Name 2174VZ-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details