Capital Lighting, Inc. 2570SK-DS Exterior -Wall Mount 685427

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665957013 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665957013 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
2570SK-DS Exterior -Wall Mount - 685427 - Capital Lighting, Inc.
Columbus, OH, USA
2570SK-DS Exterior -Wall Mount
685427
2570SK-DS Exterior -Wall Mount 685427
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665957013 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Black
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665957013
Category: Outdoor
Glass: Etched Seedy Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685427
Product Name 2570SK-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details