Capital Lighting, Inc. 2572AR-LED Exterior -Hanging 685425

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Anchor Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665257298 Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Anchor Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665257298 Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2572AR-LED Exterior -Hanging - 685425 - Capital Lighting, Inc.
Columbus, OH, USA
2572AR-LED Exterior -Hanging
685425
2572AR-LED Exterior -Hanging 685425
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Anchor Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665257298 Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Anchor Bronze
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665257298
Category: Outdoor
Glass: Etched Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685425
Product Name 2572AR-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details