Capital Lighting, Inc. 2570TT-LED Exterior -Wall Mount 685421

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665957051 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665957051 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
2570TT-LED Exterior -Wall Mount - 685421 - Capital Lighting, Inc.
Columbus, OH, USA
2570TT-LED Exterior -Wall Mount
685421
2570TT-LED Exterior -Wall Mount 685421
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665957051 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 7.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Titanium
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665957051
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685421
Product Name 2570TT-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details