Capital Lighting, Inc. 2571SK Exterior -Post/Pier Head 685420

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665257144 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665257144 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2571SK Exterior -Post/Pier Head - 685420 - Capital Lighting, Inc.
Columbus, OH, USA
2571SK Exterior -Post/Pier Head
685420
2571SK Exterior -Post/Pier Head 685420
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665257144 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665257144
Category: Outdoor
Glass: Etched Seedy Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685420
Product Name 2571SK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details