Capital Lighting, Inc. 2294SN Exterior -Wall Mount 685414

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 640665229400 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 640665229400 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
2294SN Exterior -Wall Mount - 685414 - Capital Lighting, Inc.
Columbus, OH, USA
2294SN Exterior -Wall Mount
685414
2294SN Exterior -Wall Mount 685414
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 640665229400 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 9
Product Name: Three Light Outdoor Fixture
UPC: 640665229400
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685414
Product Name 2294SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details