Capital Lighting, Inc. 2300KZ-ES Exterior -Wall Mount 685411

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Buckeye Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665230055 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Buckeye Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665230055 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
2300KZ-ES Exterior -Wall Mount - 685411 - Capital Lighting, Inc.
Columbus, OH, USA
2300KZ-ES Exterior -Wall Mount
685411
2300KZ-ES Exterior -Wall Mount 685411
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Buckeye Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665230055 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 6.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Buckeye Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 640665230055
Category: Outdoor
Glass: Stainless Steel Mesh Shade
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685411
Product Name 2300KZ-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details