Capital Lighting, Inc. 2570AR-LED Exterior -Wall Mount 685408

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Anchor Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665957006 Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Anchor Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665957006 Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
2570AR-LED Exterior -Wall Mount - 685408 - Capital Lighting, Inc.
Columbus, OH, USA
2570AR-LED Exterior -Wall Mount
685408
2570AR-LED Exterior -Wall Mount 685408
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Anchor Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665957006 Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 7.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Anchor Bronze
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665957006
Category: Outdoor
Glass: Etched Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685408
Product Name 2570AR-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details