Capital Lighting, Inc. 2306KZ-LED Exterior -Wall Mount 685405

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Buckeye Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 640665230666 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Buckeye Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 640665230666 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
2306KZ-LED Exterior -Wall Mount - 685405 - Capital Lighting, Inc.
Columbus, OH, USA
2306KZ-LED Exterior -Wall Mount
685405
2306KZ-LED Exterior -Wall Mount 685405
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Buckeye Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 640665230666 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Buckeye Bronze
Weight: 2
Product Name: One Light Outdoor Fixture
UPC: 640665230666
Category: Outdoor
Glass: Stainless Steel Mesh Shade
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685405
Product Name 2306KZ-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details