Capital Lighting, Inc. N6441-321 Semi-Flush Mts.-Bowl Style 684984

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gold Weight: 34.43 Product Name: Three Light Semi Flush UPC: 840254024540 Category: Semi-flush Glass: Double French Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gold Weight: 34.43 Product Name: Three Light Semi Flush UPC: 840254024540 Category: Semi-flush Glass: Double French Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6441-321 Semi-Flush Mts.-Bowl Style - 684984 - Capital Lighting, Inc.
Columbus, OH, USA
N6441-321 Semi-Flush Mts.-Bowl Style
684984
N6441-321 Semi-Flush Mts.-Bowl Style 684984
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gold Weight: 34.43 Product Name: Three Light Semi Flush UPC: 840254024540 Category: Semi-flush Glass: Double French Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Gold
Weight: 34.43
Product Name: Three Light Semi Flush
UPC: 840254024540
Category: Semi-flush
Glass: Double French Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 684984
Product Name N6441-321 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details