Capital Lighting, Inc. 15817AZT Landscape Ltg.-Path & Spread 683899

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927325547 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927325547 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15817AZT Landscape Ltg.-Path & Spread - 683899 - Capital Lighting, Inc.
Columbus, OH, USA
15817AZT Landscape Ltg.-Path & Spread
683899
15817AZT Landscape Ltg.-Path & Spread 683899
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927325547 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Textured Architectural Bronze
Product Name: Three Light Landscape Fixture
UPC: 783927325547
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683899
Product Name 15817AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details