Capital Lighting, Inc. 15817BN Landscape Ltg.-Path & Spread 683897

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Brushed Nickel Product Name: Three Light Landscape Fixture UPC: 783927325530 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Brushed Nickel Product Name: Three Light Landscape Fixture UPC: 783927325530 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15817BN Landscape Ltg.-Path & Spread - 683897 - Capital Lighting, Inc.
Columbus, OH, USA
15817BN Landscape Ltg.-Path & Spread
683897
15817BN Landscape Ltg.-Path & Spread 683897
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Brushed Nickel Product Name: Three Light Landscape Fixture UPC: 783927325530 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Brushed Nickel
Product Name: Three Light Landscape Fixture
UPC: 783927325530
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683897
Product Name 15817BN Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details