Capital Lighting, Inc. 15843NBK Landscape Ltg.-Path & Spread 683892

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: New Brick Weight: 4 Product Name: Three Light Landscape Fixture UPC: 783927287395 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: New Brick Weight: 4 Product Name: Three Light Landscape Fixture UPC: 783927287395 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15843NBK Landscape Ltg.-Path & Spread - 683892 - Capital Lighting, Inc.
Columbus, OH, USA
15843NBK Landscape Ltg.-Path & Spread
683892
15843NBK Landscape Ltg.-Path & Spread 683892
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: New Brick Weight: 4 Product Name: Three Light Landscape Fixture UPC: 783927287395 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: New Brick
Weight: 4
Product Name: Three Light Landscape Fixture
UPC: 783927287395
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683892
Product Name 15843NBK Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details