Capital Lighting, Inc. 15839TZT Landscape Ltg.-Path & Spread 683891

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Tannery Bronze Product Name: Three Light Landscape Fixture UPC: 783927324656 Category: Landscape 12V Led Path/Spread Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Tannery Bronze Product Name: Three Light Landscape Fixture UPC: 783927324656 Category: Landscape 12V Led Path/Spread Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
15839TZT Landscape Ltg.-Path & Spread - 683891 - Capital Lighting, Inc.
Columbus, OH, USA
15839TZT Landscape Ltg.-Path & Spread
683891
15839TZT Landscape Ltg.-Path & Spread 683891
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Tannery Bronze Product Name: Three Light Landscape Fixture UPC: 783927324656 Category: Landscape 12V Led Path/Spread Shipped Via: UPS

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Textured Tannery Bronze
Product Name: Three Light Landscape Fixture
UPC: 783927324656
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683891
Product Name 15839TZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details