Capital Lighting, Inc. 15850CO Landscape Ltg.-Path & Spread 683879

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 3 Wattage: 4 Finish: Copper Product Name: Three Light Landscape Fixture UPC: 783927328401 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 3 Wattage: 4 Finish: Copper Product Name: Three Light Landscape Fixture UPC: 783927328401 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15850CO Landscape Ltg.-Path & Spread - 683879 - Capital Lighting, Inc.
Columbus, OH, USA
15850CO Landscape Ltg.-Path & Spread
683879
15850CO Landscape Ltg.-Path & Spread 683879
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 3 Wattage: 4 Finish: Copper Product Name: Three Light Landscape Fixture UPC: 783927328401 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Copper
Product Name: Three Light Landscape Fixture
UPC: 783927328401
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683879
Product Name 15850CO Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details