Capital Lighting, Inc. 15861BKT Landscape Ltg.-Accent 683876

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.13 Length 9.13 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Black Product Name: Three Light Landscape Fixture UPC: 783927304924 Category: Landscape 12V Led Wall Wash Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.13 Length 9.13 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Black Product Name: Three Light Landscape Fixture UPC: 783927304924 Category: Landscape 12V Led Wall Wash Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15861BKT Landscape Ltg.-Accent - 683876 - Capital Lighting, Inc.
Columbus, OH, USA
15861BKT Landscape Ltg.-Accent
683876
15861BKT Landscape Ltg.-Accent 683876
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.13 Length 9.13 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Black Product Name: Three Light Landscape Fixture UPC: 783927304924 Category: Landscape 12V Led Wall Wash Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.13
Length 9.13
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Textured Black
Product Name: Three Light Landscape Fixture
UPC: 783927304924
Category: Landscape 12V Led Wall Wash
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683876
Product Name 15861BKT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details