Capital Lighting, Inc. 15861AZT Landscape Ltg.-Accent 683874

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.13 Length 9.13 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927304740 Category: Landscape 12V Led Wall Wash Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.13 Length 9.13 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927304740 Category: Landscape 12V Led Wall Wash Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15861AZT Landscape Ltg.-Accent - 683874 - Capital Lighting, Inc.
Columbus, OH, USA
15861AZT Landscape Ltg.-Accent
683874
15861AZT Landscape Ltg.-Accent 683874
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.13 Length 9.13 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927304740 Category: Landscape 12V Led Wall Wash Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.13
Length 9.13
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Textured Architectural Bronze
Product Name: Three Light Landscape Fixture
UPC: 783927304740
Category: Landscape 12V Led Wall Wash
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683874
Product Name 15861AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details