Capital Lighting, Inc. 15871TZT Landscape Ltg.-Path & Spread 683872

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.11 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927324984 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.11 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927324984 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15871TZT Landscape Ltg.-Path & Spread - 683872 - Capital Lighting, Inc.
Columbus, OH, USA
15871TZT Landscape Ltg.-Path & Spread
683872
15871TZT Landscape Ltg.-Path & Spread 683872
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 22.11 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927324984 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 22.11
Bulb
Type: LED
Qty: 1
Wattage: 4
Finish: Textured Tannery Bronze
Product Name: One Light Landscape Fixture
UPC: 783927324984
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683872
Product Name 15871TZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details