Capital Lighting, Inc. 15384BBR20L12 Landscape Ltg.-Accent 683597

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Bronzed Brass Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927280587 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Bronzed Brass Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927280587 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15384BBR20L12 Landscape Ltg.-Accent - 683597 - Capital Lighting, Inc.
Columbus, OH, USA
15384BBR20L12 Landscape Ltg.-Accent
683597
15384BBR20L12 Landscape Ltg.-Accent 683597
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Bronzed Brass Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927280587 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 6.00
Length 6.00
Bulb
Type: MR16
Qty: 1
Wattage: 35
Finish: Bronzed Brass
Weight: 1.5
Product Name: One Light Landscape Fixture
UPC: 783927280587
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683597
Product Name 15384BBR20L12 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details