Capital Lighting, Inc. 15470AZT Landscape Ltg.-Path & Spread 683595

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Qty: 1 Wattage: 16.25 Finish: Textured Architectural Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927323550 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Qty: 1 Wattage: 16.25 Finish: Textured Architectural Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927323550 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15470AZT Landscape Ltg.-Path & Spread - 683595 - Capital Lighting, Inc.
Columbus, OH, USA
15470AZT Landscape Ltg.-Path & Spread
683595
15470AZT Landscape Ltg.-Path & Spread 683595
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Qty: 1 Wattage: 16.25 Finish: Textured Architectural Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927323550 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.00
Bulb
Qty: 1
Wattage: 16.25
Finish: Textured Architectural Bronze
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 783927323550
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683595
Product Name 15470AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details